EN
  • EN
  • DE

NT99252CG/A

Part No NT99252CG/A
Manufacturer NOVATEK
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NOVATEK
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832926-NT99252CG/A
Ultra Librarian 3D Model Ultra Librarian NT99252CG/A CAD Model

Description

The NT99252CG/A is a CMOS image sensor manufactured by Novatek. This sensor is designed for use in a variety of imaging applications, including but not limited to security cameras, automotive cameras, and other embedded vision systems. It offers a balance of resolution, sensitivity, and power consumption, making it suitable for applications that require high-quality image capture in diverse lighting conditions.

Applications:

  • Security Cameras: Used in surveillance systems to capture clear video footage for monitoring and security purposes.
  • Automotive Cameras: Integrated into vehicle camera systems for applications such as rearview cameras, front-view cameras, and surround-view systems.
  • Dash Cameras: Employed in dashcams to record driving footage for evidence and safety purposes.
  • IP Cameras: Used in network-connected cameras for remote monitoring and surveillance.
  • Embedded Vision Systems: Integrated into various embedded systems that require image capture and processing capabilities.

Features:

  • CMOS Image Sensor Technology: Utilizes CMOS technology for high sensitivity, low noise, and low power consumption.
  • High Resolution: Offers a resolution suitable for detailed image capture, typically in the megapixel range.
  • Global Shutter: Features a global shutter for capturing images without distortion, especially in fast-moving scenes.
  • Wide Dynamic Range (WDR): Incorporates WDR technology to capture clear images in high-contrast lighting conditions.
  • Low Light Performance: Designed for excellent low-light performance, enabling clear image capture in dimly lit environments.
  • Compact Size: Available in a compact package suitable for integration into small form-factor devices.

Benefits:

  • High-Quality Image Capture: Delivers high-quality images with excellent clarity, detail, and color accuracy.
  • Versatile Application: Suitable for a wide range of imaging applications, from security to automotive.
  • Enhanced Low-Light Performance: Provides clear image capture in low-light conditions, enhancing its versatility.
  • Reduced Image Distortion: Global shutter ensures images are captured without distortion, even in fast-moving scenes.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered and energy-efficient devices.
  • Easy Integration: Compact size and standard interfaces facilitate easy integration into various systems.

Technical Specifications: While specific details can vary, the NT99252CG/A typically features a resolution of 2 megapixels (1920x1080), a global shutter, a pixel size around 3μm, and a dynamic range of over 70dB. It also supports various interfaces such as MIPI CSI-2 and parallel interfaces. It operates within a specific voltage range, typically around 3.3V, and has low power consumption, usually under 200mW.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess