EN
  • EN
  • DE

NT68781UMFG

Part No NT68781UMFG
Manufacturer NOVATEK
Catalog OEM Parts (M - N)
Description NT68781UMFG Novatek
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000500-NT68781UMFG
Categories OEM Parts(M-N)
Manufacturer NOVATEK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NT68781UMFG CAD Model

Description

The NOVATEK NT68781UMFG is a LCD monitor controller. It's a highly integrated solution designed to drive LCD panels in a variety of display applications, including computer monitors, televisions, and industrial displays.

Applications:

  • Computer monitors: Driving LCD panels for desktop and laptop monitors.
  • Televisions: Controlling LCD panels in televisions.
  • Industrial displays: Driving LCDs in industrial control panels and instrumentation.
  • Digital signage: Controlling LCDs in digital advertising displays.
  • Automotive displays: Driving LCD panels in car navigation systems and instrument clusters.

Features:

  • Integrated scaler: Scales input video signals to match the LCD panel resolution.
  • On-Screen Display (OSD) controller: Generates and controls OSD menus for user settings.
  • Analog and digital input support: Accepts various video input signals, including VGA, DVI, and HDMI.
  • Panel interface: Interfaces with LCD panels using LVDS (Low Voltage Differential Signaling) or other panel interfaces.
  • Power management: Includes power-saving features to reduce power consumption.

Benefits:

  • Reduced system cost: Integration of multiple functions minimizes the need for external components.
  • Simplified system design: Highly integrated design simplifies circuit board layout.
  • Improved image quality: Advanced scaling and image processing algorithms enhance image quality.
  • Enhanced user experience: OSD controller provides a user-friendly interface for adjusting display settings.
  • Lower power consumption: Power management features reduce energy consumption.

Additional Details:

The NT68781UMFG typically supports a range of LCD panel resolutions, from standard VGA to Full HD or higher. It includes features such as color processing, contrast enhancement, and sharpness control to optimize image quality. The device is usually programmed via SPI or I2C interfaces. The package is generally a QFP or LQFP for easy surface mounting. The controller is often used in conjunction with an EEPROM to store OSD settings and panel parameters. Datasheets provide detailed information on pin assignments, electrical characteristics, and programming interfaces. The controller also incorporates features for backlight control, allowing for dimming and dynamic contrast adjustments.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0668 $61.0020
35+ $3.3368 $116.7880
54+ $3.2328 $174.5712
74+ $3.1289 $231.5386
96+ $3.0249 $290.3904
128+ $2.7119 $347.1232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 526 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess