EN
  • EN
  • DE

NRF9160-SIAA-B1A-R

Part No NRF9160-SIAA-B1A-R
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU CELLULAR LTE-M / IC RF TxRx + MCU Cellular GPS 700MHz ~ 2.2GHz Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Nordic Semiconductor ASA
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Cellular
Protocol GPS
Modulation -
Frequency 700MHz ~ 2.2GHz
Data Rate (Max) 8Mbps
Power - Output 23dBm
Sensitivity -114dBm
Memory Size 1MB Flash, 256kB RAM
Serial Interfaces I²C, SPI, UART
GPIO 32
Voltage - Supply 3V ~ 5.5V
Current - Receiving -
Current - Transmitting -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package -
Base Product Number NRF9160
REACH Status REACH Unaffected
Win Source Part Number 1357030-NRF9160-SIAA-B1A-R
Ultra Librarian 3D Model Ultra Librarian NRF9160-SIAA-B1A-R CAD Model

Description

The NRF9160-SIAA-B1A-R is an RF transceiver IC from Nordic Semiconductor ASA.

  • Type: TxRx + MCU
  • Frequency Range: 700MHz to 2.2GHz
  • Package: Tape & Reel
  • Mounting Type: Surface Mount
  • Voltage Supply: 3V to 5.5V
  • Memory Size: 1MB Flash, 256kB RAM
  • Communication: Cellular
  • Protocol: GPS
  • Power Output: 23dBm
  • Sensitivity: -114dBm
  • Serial Interfaces: I2C, SPI, UART
  • Operating Temperature: -40°C to 85°C
  • REACH: Unaffected

You May Also Be Interested in

Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 100VFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4349 $70.8698
4+ $29.0748 $116.2992
6+ $28.1662 $168.9972
8+ $27.2576 $218.0608
10+ $26.3490 $263.4900
13+ $23.6232 $307.1016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess