EN
  • EN
  • DE

NRF905C

Part No NRF905C
Manufacturer Nordic Semiconductors
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nordic Semiconductors
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832792-NRF905C
Ultra Librarian 3D Model Ultra Librarian NRF905C CAD Model

Description

The NRF905C is a single-chip radio transceiver for the 433/868/915 MHz ISM band. Manufactured by Nordic Semiconductor, it's designed for simple and cost-effective wireless data transmission. It integrates a complete transmitter and receiver, along with a frequency synthesizer and modulator. It is suited for various wireless applications where low cost and low power consumption are critical.

Applications

  • Wireless sensor networks: Monitoring temperature, humidity, and other environmental parameters.
  • Remote control systems: Controlling garage doors, lighting, and other appliances.
  • Alarm systems: Wireless security and alarm systems.
  • Toys and games: Wireless control of toys and gaming accessories.
  • Data loggers: Recording data from remote sensors.

Features

  • Multi-channel transceiver: Operates in the 433/868/915 MHz ISM band.
  • GFSK modulation: Provides robust and reliable wireless communication.
  • Low power consumption: Designed for long battery life in portable devices.
  • Simple SPI interface: Easy to interface with microcontrollers.
  • Programmable output power: Allows for flexible range control.
  • ShockBurst™ mode: Enables low power and reliable data transmission.
  • Small package size: Compact footprint for space-constrained applications.

Benefits

  • Low cost: Affordable solution for wireless data transmission.
  • Easy to use: Simple interface and configuration.
  • Long range: Provides reliable communication over a significant distance.
  • Low power: Extends battery life in portable devices.
  • Flexible: Programmable parameters allow for customization.

The NRF905C is typically used with a microcontroller to handle data processing and control. It requires minimal external components, making it an ideal choice for cost-sensitive applications. Its robust design and reliable performance make it a popular choice for various wireless data transmission applications.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8582 $60.0740
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess