EN
  • EN
  • DE

NRF52840-QIAA-R

Part No NRF52840-QIAA-R
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 73VFQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nordic Semiconductor ASA
Packaging Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Data Rate (Maximum) 2Mbps
Power - Output 8dBm
Sensitivity -96dBm
Memory Size 1MB Flash, 256kB RAM
Serial Interfaces I2C, I2S, SPI, UART, USB
GPIO 48
Supply Voltage (V) 1.7V ~ 5.5V
Current - Receiving 6.3mA
Current - Transmitting 16.4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 73-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 73-aQFN (7x7)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801998-NRF52840-QIAA-R
Ultra Librarian 3D Model Ultra Librarian NRF52840-QIAA-R CAD Model

Description

The NRF52840-QIAA-R TxRx + MCU from Nordic Semiconductor ASA is a TxRx + MCU.

  • Win Source Part Number: 801998-NRF52840-QIAA-R
  • Packaging: Reel
  • Mounting Style: SMD
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v5.0
  • Memory Size: 1MB Flash, 256kB RAM
  • Power Output: 8dBm
  • Sensitivity: -96dBm
  • Current Receiving: 6.3mA
  • RF Family/Standard: 802.15.4, Bluetooth
  • Serial Interfaces: I2C, I2S, SPI, UART, USB
  • GPIO: 48
  • Current Transmitting: 16.4mA
  • Package: 73-aQFN (7x7)
  • Temperature Range: -40°C ~ 85°C
  • Manufacturer Package: 73-VFQFN Dual Rows, Exposed Pad
  • Data Rate (Maximum): 2Mbps
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 3,000
  • MSL Level: 2 (1 year)
  • Supply Voltage (V): 1.7V ~ 5.5V

You May Also Be Interested in

Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3955 $52.7460
25+ $4.1173 $102.9325
38+ $3.9782 $151.1716
55+ $3.7000 $203.5000
71+ $3.5610 $252.8310
88+ $3.4219 $301.1272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess