EN
  • EN
  • DE

NRF52810-CAAA-R

Part No NRF52810-CAAA-R
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Nordic Semiconductors
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Memory Size 192kB Flash, 24kB RAM
Serial Interfaces ADC, PDM, PWM, SPI, UART
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 4.6mA
Current - Transmitting 4.6mA ~ 7mA
Mounting Type Surface Mount
Package / Case 33-UFBGA, WLCSP
Supplier Device Package 33-WLCSP (2.48x2.46)
Standard Package 7,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 844218-NRF52810-CAAA-R
Ultra Librarian 3D Model Ultra Librarian NRF52810-CAAA-R CAD Model

Description

The Nordic Semiconductors 844218-NRF52810-CAAA-R is an RF transceiver IC in the RF and wireless category.

  • Manufacturer: Nordic Semiconductors
  • Part Number: 844218-NRF52810-CAAA-R
  • Category: RF and Wireless
  • Type: RF Transceiver IC
  • Function: TxRx + MCU
  • Package: Tape & Reel
  • Standard Package: 7,000 pieces
  • Frequency: 2.4GHz
  • Protocol: Bluetooth v5.0
  • Memory Size: 192kB Flash, 24kB RAM
  • Power Output: 4dBm
  • Sensitivity: -96dBm
  • Data Rate: Up to 2Mbps
  • Receiving Current: 4.6mA
  • Transmitting Current: 4.6mA to 7mA
  • Voltage Supply: 1.7V to 3.6V
  • Mounting: Surface Mount
  • Package Type: 33-UFBGA, WLCSP
  • Supplier Device Package: 33-WLCSP (2.48x2.46)
  • RF Family/Standard: Bluetooth
  • Modulation Type: Unspecified
  • Serial Interfaces: ADC, PDM, PWM, SPI, UART
  • Operating Temperature: Not Specified
  • Product Status: Active
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected by REACH regulations

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7124 $51.5356
45+ $2.2256 $100.1520
70+ $2.1560 $150.9200
96+ $2.0865 $200.3040
124+ $2.0169 $250.0956
166+ $1.8083 $300.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess