EN
  • EN
  • DE

NRF51822-CEAA-R7

Part No NRF51822-CEAA-R7
Manufacturer Nordic Semiconductors
Catalog RF Transceiver ICs
Description BLUETOOTH LOW ENERGY AND 2.4 GHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Nordic Semiconductors
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard Bluetooth, General ISM > 1GHz
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -96dBm
Memory Size 128kB Flash, 8kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 31
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 8.7mA ~ 13.4mA
Current - Transmitting 4.7mA ~ 16mA
Temperature Range - Operating -25°C ~ 75°C
Mounting Type Surface Mount
Package / Case 62-UFBGA, WLCSP
Supplier Device Package 62-WLCSP (3.5x3.83)
Base Product Number NRF51822
Standard Package 1,500 pcs
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 832788-NRF51822-CEAA-R7
Ultra Librarian 3D Model Ultra Librarian NRF51822-CEAA-R7 CAD Model

Description

The NRF51822-CEAA-R7 is a TxRx Only RF Transceiver IC from Nordic Semiconductors. It operates at a frequency of 2.4GHz and supports the Bluetooth v4.1 protocol. The NRF51822-CEAA-R7 comes in a 62-UFBGA, WLCSP package and is suitable for various wireless communication applications. It has a memory size of 128kB Flash and 8kB SRAM, providing sufficient storage for data and firmware. The RF transceiver has a power output of 4dBm and a sensitivity of -96dBm, ensuring reliable communication over a reasonable range. It supports multiple serial interfaces such as I2C, SPI, and UART, making it versatile for different applications. With a voltage supply range of 1.8V to 3.6V and a temperature range of -25°C to 75°C, the NRF51822-CEAA-R7 can operate in various environments. Nordic Semiconductors is a reputable manufacturer of wireless communication solutions, and the NRF51822-CEAA-R7 is an active product in their lineup.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.1
  • Package: 62-UFBGA, WLCSP
  • Memory Size: 128kB Flash, 8kB SRAM
  • Power Output: 4dBm
  • Sensitivity: -96dBm
  • Serial Interfaces: I2C, SPI, UART
  • Voltage Supply: 1.8V to 3.6V
  • Temperature Range: -25°C to 75°C

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess