Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Accessories
Mfr NorComp Inc.
Series SF
Package Bag
Product Status Active
Accessory Type Sealing Flange
For Use With/Related Products D-Sub Connectors
Number of Positions 25
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 665206-SF25
Ultra Librarian 3D Model Ultra Librarian SF25 CAD Model

Description

The 665206-SF25 is a sealing flange accessory designed for use with D-Sub connectors. It is compatible with various D-Sub connectors and is commonly used in industrial and commercial applications.

  • Type: Sealing Flange Accessory
  • Connector Type: D-Sub
  • Series: SF
  • Positions: 25
  • Package: Bag
  • Standard Package: 50 pieces
  • Manufacturer: NorComp Inc.
  • Status: Active
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Amphenol CONEC
CAP 9POS FOR PLUG W/LANYARD
Lowest to $0.3315
ECAD model for 15-000110
NorComp Inc.
QUICK LOCK .118\
Need more? Email Us
ECAD model for QLOCKPOST-1
HARTING
D SUB FE 9 POLE PLASTIC DUPC CAP
Need more? Email Us
ECAD model for 09670090713
TE Connectivity
CRIMP KIT 7.5MM
Need more? Email Us
ECAD model for 1478764-2
Leader Tech Inc.
D-SUB CONNECTOR SHIELD GASKETS,
Need more? Email Us
ECAD model for SG284050DS
TE Connectivity
SPRING LATCH #5 50POS 2PC
Need more? Email Us
ECAD model for 745779-5
Leader Tech Inc.
D-SUB CONNECTOR SHIELD GASKETS,
Need more? Email Us
ECAD model for SG140009DS
Glenair, Inc.
DUST CAP
Need more? Email Us
ECAD model for 000-01-31-162
NorComp Inc.
DUST COVER SHIELD D-SUB9 MALE
Need more? Email Us
ECAD model for 160-020-109R000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention