EN
  • EN
  • DE

CCA-000-M02R206

Part No CCA-000-M02R206
Manufacturer NorComp Inc.
Catalog Circular Cable Assemblies
Description CBL 5POS FMALE TO FMALE 6.56' / Cable Assembly 6.56' (2.00m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Circular Cable Assemblies
Mfr NorComp Inc.
Series VULCON™
Package Bag
1st Connector Type Plug
1st Connector Gender Female Sockets
1st Connector Number of Positions 5
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M8
1st Connector Orientation Keyed
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 5
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M8
2nd Connector Orientation Keyed
2nd Connector Mounting Type Free Hanging (In-Line)
Length 6.56' (2.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyvinyl Chloride (PVC)
Color Black
Shielding Shielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number CCA-000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Names NOR1459
Standard Package 20
Win Source Part Number 1024451-CCA-000-M02R206
Ultra Librarian 3D Model Ultra Librarian CCA-000-M02R206 CAD Model

Description

The NorComp Inc. CCA-000-M02R206 is a cable assembly with circular cable assemblies category.

  • Series: VULCON™
  • Color: black
  • Package: bag
  • Ingress Protection: IP67 - dust tight, waterproof
  • Length: 6.56' (2.00m)
  • Cable Type: round
  • Shielding: shielded
  • Usage: industrial environments
  • Standard Package: 20
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 8544.42.9090
  • Other Names: NOR1459
  • Base Product Number: CCA-000
  • 1st Connector Type: plug
  • 1st Connector Gender: female sockets
  • 1st Connector Number of Positions: 5
  • 1st Connector Number of Positions Loaded: all
  • 1st Connector Shell Size - Insert: M8
  • 1st Connector Orientation: keyed
  • 1st Connector Mounting Type: free hanging (in-line)
  • 2nd Connector Type: plug
  • 2nd Connector Gender: female sockets
  • 2nd Connector Number of Positions: 5
  • 2nd Connector Number of Positions Loaded: all
  • 2nd Connector Shell Size - Insert: M8
  • 2nd Connector Orientation: keyed
  • 2nd Connector Mounting Type: free hanging (in-line)
  • Assembly Configuration: standard
  • Cable Material: polyvinyl chloride (PVC)

You May Also Be Interested in

HARTING
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
HARTING
CBL 4POS RCPT RA TO PLUG 6.56'
Need more? Email Us
HARTING
CIRC CBL 8POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 6POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIR CBL 12POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 3.28'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess