EN
  • EN
  • DE

TMC3KJ-B4.7K-TR

Part No TMC3KJ-B4.7K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372320-TMC3KJ-B4.7K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B4.7K-TR CAD Model

Description

The TMC3KJ-B4.7K-TR is a surface-mount trimming potentiometer manufactured by Noble. It's designed for precision adjustment of resistance in electronic circuits, making it suitable for applications requiring fine-tuning and calibration. The 'TR' suffix indicates that it is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications:

  • Audio equipment: Volume control, tone control, and gain adjustment circuits.
  • Instrumentation: Calibration of sensors, meters, and testing equipment.
  • Power supplies: Voltage and current trimming in power regulation circuits.
  • Industrial controls: Setting parameters in process control systems.
  • Consumer electronics: Adjustment of display brightness, contrast, and other user-adjustable settings.

Features:

  • Surface mount design: Enables automated assembly and reduces board space.
  • Compact size: Suitable for high-density circuit boards.
  • High stability: Provides reliable performance over a wide range of operating conditions.
  • Sealed construction: Protects against dust and moisture, improving reliability.
  • Resistance value: 4.7 kΩ (kilohms).
  • Tape and reel packaging: Ideal for automated pick-and-place assembly.

Benefits:

  • Precise adjustment: Allows for accurate calibration and fine-tuning of circuits.
  • Reduced manufacturing costs: Surface mount design enables automated assembly.
  • Improved reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is ideal for high-density circuit boards.
  • Consistent performance: High stability ensures reliable operation.

Additional Details:

The TMC3KJ series potentiometers are known for their robust construction and stable electrical characteristics. The specific tolerance and power rating information can vary, and should be confirmed by consulting the manufacturer's datasheet. The 'B' taper indicates a linear resistance change with respect to the mechanical rotation of the adjustment screw.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess