The TMC3KJ-B100K-TR/D is a trimmer potentiometer manufactured by Noble, designed for precise electrical adjustments within circuits. Its primary function is to offer a variable resistance, enabling users to fine-tune the performance of electronic devices. The 'TR' suffix indicates tape and reel packaging for automated assembly processes, and '/D' often signifies a specific design or manufacturing variation.
Applications
- Audio amplifiers: Bias adjustments, gain control
- Power supplies: Voltage trimming, current limiting
- Calibration equipment: Precise setting of reference values
- Industrial controls: Sensor calibration, process variable adjustments
- Test and measurement instruments: Fine-tuning of accuracy
Features
- 100k Ohm resistance value
- Carbon composition resistive element
- Compact size for high-density board layouts
- Through-hole mounting for secure connection
- Tape and reel packaging for automated assembly
Benefits
- Enables precise and repeatable electrical adjustments
- Facilitates fine-tuning for optimal circuit performance
- Reduces manufacturing costs through automated assembly
- Provides a reliable and stable resistance value
- Offers a compact solution for applications with limited space
Additional Details
The TMC3KJ-B100K-TR/D is a 100k Ohm carbon trimmer potentiometer. It is designed for through-hole mounting and supplied in tape and reel packaging to facilitate automated assembly. The carbon element provides a cost-effective solution for resistance trimming. The operating temperature range is suitable for standard industrial applications. The power rating is typically low, intended for signal-level circuits requiring occasional adjustments for calibration or performance optimization.