EN
  • EN
  • DE

TMC3K-B1K-TR/D

Part No TMC3K-B1K-TR/D
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372288-TMC3K-B1K-TR/D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3K-B1K-TR/D CAD Model

Description

The TMC3K-B1K-TR/D is a through-hole trimmer potentiometer manufactured by Noble. It is engineered for applications that demand precise electrical resistance adjustments within electronic circuits. This makes it especially useful for calibration, fine-tuning, and control applications requiring a variable resistance.

Applications

  • Audio Equipment: Used for volume control, tone adjustment, and gain setting in audio amplifiers, mixers, and musical instruments.
  • Instrumentation: Applied in calibration of sensors, adjustment of meter ranges, and fine-tuning of test and measurement equipment.
  • Power Supplies: Employed for voltage and current adjustments within regulated power supplies and battery chargers.
  • Control Systems: Integrated into motor controllers, servo systems, and feedback loops for precise parameter adjustment.
  • Lighting Systems: Used in dimmer circuits for controlling light intensity in LED drivers.

Features

  • Carbon Film Element: Provides a stable resistance value, ensuring reliable performance.
  • Through-Hole Mounting: Designed for secure and straightforward installation on printed circuit boards (PCBs).
  • Compact Design: Suitable for applications where space constraints are a concern.
  • Rotary Adjustment: Allows for smooth and accurate resistance adjustments.
  • Sealed Construction: Offers protection against dust, humidity, and other environmental contaminants.

Benefits

  • High Precision: Enables fine-tuning of circuit parameters for optimal performance and accuracy.
  • Stable Resistance: Ensures consistent performance over a wide range of operating conditions.
  • Easy Integration: Simplifies the assembly process and reduces manufacturing costs.
  • Long-Term Reliability: Provides dependable operation over an extended lifespan.
  • Cost-Effective Solution: Offers an economical means of achieving precise resistance adjustment.

Additional Details

The TMC3K series typically use a carbon composition resistive element. This potentiometer has a resistance value of 1k Ohms, and typically has a tolerance of approximately ±30%. Power ratings are commonly in the range of 0.1 to 0.25 Watts. Designed for through-hole mounting on PCBs. The trimmers typically permit single-turn adjustments. The operating temperature range is commonly between -10°C and +70°C. The 'TR' suffix denotes tape and reel packaging suitable for automated assembly lines. The `/D` may refer to a specific packaging or lead configuration variation. Rotational life is generally rated for hundreds of cycles.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess