EN
  • EN
  • DE

TMC2KJ-B330-TR

Part No TMC2KJ-B330-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372269-TMC2KJ-B330-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMC2KJ-B330-TR CAD Model

Description

The TMC2KJ-B330-TR is a trimmer potentiometer manufactured by Noble. This is a small, adjustable resistor designed for fine-tuning electrical circuits. The specific model has a resistance value of 330 ohms and features a B taper, meaning the resistance changes logarithmically as the adjustment screw is turned. The 'TR' suffix indicates that it is supplied in tape and reel packaging, which facilitates automated assembly in manufacturing.

Applications

  • Calibration of audio equipment
  • Adjustment of sensor circuits
  • Setting voltage levels in power supplies
  • Fine-tuning RF circuits
  • Control circuits in consumer electronics

Features

  • 330 Ohm Resistance
  • B (Logarithmic) Taper
  • Compact Size
  • Through-hole Mounting
  • Tape and Reel Packaging (TR)
  • Carbon composition element
  • Screwdriver adjustment slot

Benefits

  • Precise Adjustment: Allows for accurate and fine-grained adjustments of resistance values in circuits.
  • Automated Assembly: The tape and reel packaging is ideal for automated assembly lines, reducing manufacturing time and costs.
  • Reliable Performance: Delivers stable and consistent performance over its operational life.
  • Versatile Application: Suitable for a wide range of electronic applications that require adjustable resistance.
  • Cost-Effective: Offers a low-cost solution for achieving precise resistance settings.

Additional Details

The TMC2KJ series trimmers typically have a power rating of around 0.1W and an operating temperature range from -10°C to +70°C or +85°C. The resistance tolerance is commonly ±20%. The rotational life is a crucial characteristic, specifying the number of cycles the trimmer can handle without significant degradation in its electrical properties. For detailed specifications, including dimensions and performance characteristics, consult the manufacturer's datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess