The TMC2KJ-B20K-TR is a trimmer potentiometer manufactured by Noble. This small, adjustable resistor is used for fine-tuning electrical circuits. The component has a resistance value of 20 kilohms (20,000 ohms) and features a B taper, which means the resistance changes non-linearly with the rotation of the adjustment screw. The 'TR' suffix denotes that the component is supplied in tape and reel packaging, which allows for efficient automated assembly processes.
Applications
- Calibration of audio equipment
- Adjustment of sensor circuits
- Setting voltage levels in power supplies
- Fine-tuning RF circuits
- Control circuits in electronic devices
Features
- 20 kOhm Resistance
- B (Logarithmic) Taper
- Compact Size
- Through-hole Mounting
- Tape and Reel Packaging (TR)
- Carbon Composition Element
- Screwdriver adjustment slot
Benefits
- Precise Adjustment: Allows for very fine and accurate adjustments of resistance values in circuits.
- Automated Assembly: The tape and reel packaging enables easy integration into automated assembly lines, reducing manufacturing costs.
- Reliable Performance: Provides stable performance over time and a long operational life.
- Versatile Application: Suitable for a wide range of electronic circuits and applications requiring adjustable resistance.
- Cost-Effective: Offers a cost-effective solution for calibration and adjustment needs.
Additional Details
The TMC2KJ series typically features a power rating of approximately 0.1W. The operating temperature range usually spans from -10°C to +70°C or +85°C. The resistance tolerance typically falls around ±20%. Rotational life, measured in the number of adjustment cycles, is an important characteristic. Consult the manufacturer's datasheet for precise mechanical dimensions, electrical specifications, and other critical information.