EN
  • EN
  • DE

BB15AB

Part No BB15AB
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Color - Actuator/Cap White
Termination Style PC Pin
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1556690-BB15AB
Ultra Librarian 3D Model Ultra Librarian BB15AB CAD Model

Description

N

You May Also Be Interested in

Schurter Inc.
SWITCH PUSHBUTTON SPDT 2A 125V
Need more? Email Us
E-SWITCH
SWITCH PUSHBUTTON DPST 2A 24V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 5A 125V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 200MA 60V
Need more? Email Us
NKK Switches
SWITCH PUSH DPDT 0.4VA 28V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 80MA 24V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess