EN
  • EN
  • DE

B12AH

Part No B12AH
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole, Right Angle
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 10.00mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1564570-B12AH
Ultra Librarian 3D Model Ultra Librarian B12AH CAD Model

Description

N

You May Also Be Interested in

E-SWITCH
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
TE Connectivity
SWITCH TOGGLE SPDT 3A 120V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE SPDT 10A 250V
Need more? Email Us
Carling Technologies
SWITCH TOGGLE SPDT 15A 125V
Need more? Email Us
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V
Need more? Email Us
Honeywell
SWITCH TOGGLE SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess