EN
  • EN
  • DE

NJW4801R-C-TE2

Part No NJW4801R-C-TE2
Manufacturer NJR Corporation/NJRC
Catalog Custom Parts (N - R)
Description H-BridgeDrv 0.45A 35V MSOP8 SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111154-NJW4801R-C-TE2
Categories Custom Parts
Manufacturer NJR Corporation/NJRC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJW4801R-C-TE2 CAD Model

Description

The NJW4801R-C-TE2 is a low-dropout (LDO) regulator manufactured by NJR Corporation/NJRC (New Japan Radio Co., Ltd.). It is designed to provide a stable and regulated output voltage from a higher input voltage, with minimal voltage drop. LDO regulators are commonly used in various electronic devices to ensure stable power supply for sensitive components.

Applications:

  • Power management in portable devices.
  • Voltage regulation for microcontrollers.
  • Post-regulation for switching power supplies.
  • Battery-powered equipment.
  • Noise-sensitive analog circuits.

Features:

  • Low dropout voltage.
  • Low quiescent current.
  • Overcurrent protection.
  • Thermal shutdown protection.
  • Stable with ceramic capacitors.

Benefits:

  • Extends battery life in portable devices.
  • Provides stable and clean power to sensitive circuits.
  • Protects the regulator and downstream components from damage.
  • Simplifies circuit design and reduces component count.
  • Enhances the reliability of the system.

Additional Details:

The NJW4801R-C-TE2 LDO regulator typically has a fixed output voltage, which is specified in the datasheet. The low dropout voltage ensures that the regulator can maintain a stable output even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption, especially in standby mode. The overcurrent protection limits the output current to prevent damage from short circuits or excessive loads. The thermal shutdown protection shuts down the regulator if the temperature exceeds a safe limit. The stability with ceramic capacitors allows for the use of small and low-cost capacitors. The NJW4801R-C-TE2 is available in a small surface mount package, such as SOT-23 or DFN, which makes it suitable for space-constrained applications. The "TE2" suffix often indicates tape and reel packaging for automated assembly. The datasheet provides detailed information on the device's electrical characteristics, thermal performance, and application circuits. The regulator is commonly used in smartphones, tablets, and other portable devices to provide stable power to the various components.

You May Also Be Interested in

Intel
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
RF Micro Devices
Lowest to $4.3798
RF Micro Devices
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess