EN
  • EN
  • DE

NJU7094V-TE1

Part No NJU7094V-TE1
Manufacturer NJR Corporation/NJRC
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 8SSOP / Op Amp Dual Low Power Amplifier 5.5V 8-Pin SSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NJR Corporation/NJRC
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 1pA
Voltage - Input Offset 2mV
Operating Supply Current 15μA
Dual Supply Voltage (±) 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-LSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-SSOP
Win Source Part Number 790711-NJU7094V-TE1
Popularity Medium
Supply and Demand Status Limited
Family Name NJU7094
Introduction Date March 30, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NJU7094V-TE1 CAD Model

Description

The NJU7094V-TE1 is a single supply, low noise operational amplifier manufactured by NJR Corporation/NJRC. This op-amp is designed for precision applications where low noise and single-supply operation are critical. It provides excellent performance in signal conditioning, sensor amplification, and audio circuits.

Applications:

  • Sensor Amplification: Amplifying weak signals from sensors in industrial and medical equipment.
  • Audio Preamplifiers: Boosting audio signals with minimal added noise.
  • Signal Conditioning: Processing analog signals for data acquisition systems.
  • Instrumentation Amplifiers: Creating high-precision amplifiers for measurement instruments.
  • Active Filters: Implementing low-noise active filters for signal processing.

Features:

  • Low Noise: Minimizes noise contribution, ensuring accurate signal amplification.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Low Input Bias Current: Reduces errors due to input current.
  • High Open-Loop Gain: Provides high gain for accurate signal amplification.
  • Rail-to-Rail Output: Output voltage can swing close to the supply rails.

Benefits:

  • Improved Accuracy: Low noise and low input bias current ensure accurate signal processing.
  • Simplified Circuit Design: Single supply operation reduces component count and simplifies power supply requirements.
  • Enhanced Performance: High gain and rail-to-rail output provide excellent signal amplification.
  • Versatile Application: Suitable for various precision analog applications.
  • Reliable Operation: Robust design ensures stable and reliable performance.

Additional Details:

The NJU7094V-TE1 typically operates on a single supply voltage, making it suitable for battery-powered devices and applications where dual supplies are not practical. The specific voltage range and other electrical characteristics are provided in the manufacturer's datasheet. The package type is designed for surface mount technology, enabling compact and efficient assembly. It is essential to refer to the official datasheet for detailed specifications, including input offset voltage, common-mode rejection ratio (CMRR), and operating temperature range, to ensure optimal performance and reliability in the intended application. The NJU7094V-TE1's combination of low noise and single supply operation makes it a popular choice for sensitive analog signal processing applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5934 $59.6482
55+ $2.1280 $117.0400
85+ $2.0616 $175.2360
116+ $1.9951 $231.4316
150+ $1.9285 $289.2750
201+ $1.7290 $347.5290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess