EN
  • EN
  • DE

R5439K313JB-TR

Part No R5439K313JB-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087266-R5439K313JB-TR
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5439K313JB-TR CAD Model

Description

The R5439K313JB-TR is a voltage detector IC manufactured by Nisshinbo Micro Devices Inc. It's a precision voltage monitoring solution designed to safeguard electronic circuits from undervoltage conditions. It features high accuracy and low power consumption, making it suitable for battery-powered and other power-sensitive applications.

Applications

  • Microcontroller Reset Circuits: Generates a reset signal for microcontrollers during power-up or undervoltage events, ensuring proper initialization.
  • Battery Management Systems: Monitors battery voltage levels and provides protection against deep discharge.
  • Memory Protection: Prevents data corruption in memory devices by detecting undervoltage conditions and disabling write operations.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to ensure stable operation and prevent data loss.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to prevent malfunctions caused by voltage drops.

Features

  • High Detection Voltage Accuracy: Provides precise voltage monitoring with minimal error.
  • Low Power Consumption: Minimizes battery drain in portable devices, extending battery life.
  • Small Package Size: Reduces board space requirements, enabling compact designs.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions, ensuring stable and reliable operation.
  • Open Drain Output: Offers flexibility in connecting to various circuits and voltage levels.

Benefits

  • Reliable Voltage Monitoring: Ensures stable operation of electronic devices by detecting undervoltage conditions.
  • Prevents System Failures: Protects against data corruption, system crashes, and other issues caused by low voltage.
  • Extends Battery Life: Minimizes power consumption, prolonging battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Improved System Reliability: Enhances the overall performance and longevity of electronic systems by providing voltage supervision.

Additional Details

The R5439K313JB-TR typically utilizes a CMOS process for low power consumption and high accuracy. It is designed to operate over a wide temperature range. The open-drain output allows for flexible interfacing with various logic circuits. The hysteresis feature ensures stable switching and prevents false triggering due to noise or minor voltage fluctuations. This voltage detector is a crucial component for ensuring the reliable operation of electronic systems that are sensitive to voltage variations. Its compact size and low power consumption make it an excellent choice for portable and battery-powered applications.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Microchip Technology
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1184 $61.5120
130+ $0.9178 $119.3140
195+ $0.8890 $173.3550
270+ $0.8604 $232.3080
350+ $0.8318 $291.1300
465+ $0.7457 $346.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess