EN
  • EN
  • DE

R3112Q421A-TR-FE

Part No R3112Q421A-TR-FE
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Nisshinbo Micro Devices Inc.
Series R3112x
Package Tape & Reel
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 4.2V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-82AB
Supplier Device Package SC-82AB
Base Product Number R3112
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names R3112Q421A-TR-FE-ND,2129-R3112Q421A-TR-FECT,2129-R3112Q421A-TR-FEDKR,2129-R3112Q421A-TR-FETR
Standard Package 3,000
Win Source Part Number 997494-R3112Q421A-TR-FE
Ultra Librarian 3D Model Ultra Librarian R3112Q421A-TR-FE CAD Model

Description

The R3112Q421A-TR-FE is a voltage detector (also known as a voltage supervisor or reset IC) manufactured by Nisshinbo Micro Devices Inc. It is designed to monitor a power supply voltage and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a certain threshold. This helps to prevent data corruption or system malfunction during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller-based systems: Providing a reliable reset signal to ensure proper microcontroller operation.
  • Embedded systems: Monitoring the power supply voltage and initiating a reset if it falls below the threshold.
  • Power management circuits: Supervising the output voltage of power regulators and DC-DC converters.
  • Battery-powered devices: Detecting low battery conditions and initiating a controlled shutdown.
  • Industrial control systems: Ensuring safe and reliable operation of industrial equipment.

Features

  • Precise detection voltage: The detection voltage is typically 4.2V. The '42' in the part number indicates the nominal detection voltage.
  • Low supply current: Consumes minimal power during operation.
  • Open-drain output: The reset output is an open-drain NMOS transistor.
  • Small package size: Available in a compact package, such as SOT-23 or similar.
  • Hysteresis: Includes hysteresis to prevent oscillation near the threshold voltage.

Benefits

  • Reliable reset function: Ensures proper system initialization and prevents data corruption.
  • Low power consumption: Extends battery life in portable applications.
  • Simple to use: Requires minimal external components.
  • Small size: Enables integration into compact devices.

Additional Details

The R3112Q421A-TR-FE operates from a supply voltage range typically up to 5.5V. The operating temperature range is typically -40°C to +85°C. The "-TR" suffix indicates that the device is tape and reel packaged. The "-FE" indicates it is lead free. The open-drain output requires a pull-up resistor to a positive voltage supply. The reset signal is typically active low, meaning it is low when the voltage is below the threshold and high when the voltage is above the threshold.

You May Also Be Interested in

Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3239 $58.3020
435+ $0.2658 $115.6230
675+ $0.2575 $173.8125
930+ $0.2492 $231.7560
1,200+ $0.2409 $289.0800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess