EN
  • EN
  • DE

NJM2842U2-011-TE1

Part No NJM2842U2-011-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1168964-NJM2842U2-011-TE1
Categories Custom Parts
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM2842U2-011-TE1 CAD Model

Description

The NJM2842U2-011-TE1 is a low-dropout (LDO) voltage regulator manufactured by Nisshinbo Micro Devices Inc. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is suitable for a wide range of applications where efficient power management and low noise are required.

Applications

  • Battery-powered devices
  • Portable electronics
  • Wireless communication devices
  • Microcontroller power supplies
  • Audio equipment

Features

  • Output Voltage: Fixed output voltage of 3.0V.
  • Low Dropout Voltage: Typically 0.12V at 150mA output current.
  • Output Current: Maximum output current of 150mA.
  • Input Voltage Range: Input voltage range of 2.5V to 10V.
  • Low Quiescent Current: Low quiescent current of typically 65μA.
  • Overcurrent Protection: Integrated overcurrent protection to prevent damage from excessive load currents.
  • Thermal Shutdown: Integrated thermal shutdown protection to prevent overheating.
  • Low Output Noise: Low output noise for sensitive applications.
  • Package: SOT-23-5 package.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Low Dropout: Low dropout voltage allows for operation with low input voltages, maximizing battery life in portable devices.
  • Low Noise: Low output noise reduces interference in sensitive analog circuits.
  • Protection Features: Overcurrent and thermal shutdown protection enhance reliability.
  • Compact Size: SOT-23-5 package saves board space.

Additional Details

The NJM2842U2-011-TE1 LDO regulator is designed for efficient power management in a variety of applications. The low dropout voltage allows for efficient operation even when the input voltage is close to the desired output voltage. The low quiescent current minimizes power consumption in standby mode, extending battery life. The integrated protection features protect the regulator and connected devices from damage due to overcurrent or overheating. The SOT-23-5 package is small and easy to use in surface-mount applications.

You May Also Be Interested in

NANYA
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,818 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess