EN
  • EN
  • DE

NJM2369V-TE2

Part No NJM2369V-TE2
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082176-NJM2369V-TE2
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2369V-TE2 CAD Model

Description

The NJM2369V-TE2 is a step-down switching regulator manufactured by Nisshinbo Micro Devices Inc. It's designed to efficiently convert a higher input voltage to a lower, regulated output voltage. Its compact design and integrated features make it suitable for a wide range of power management applications.

Applications

  • Portable Devices: Power management in smartphones, tablets, and other battery-operated devices.
  • Consumer Electronics: Voltage regulation in DVD players, set-top boxes, and LCD TVs.
  • Industrial Equipment: Power supply for sensors, controllers, and other industrial automation components.
  • LED Lighting: Driving LEDs with constant current for efficient and stable lighting.
  • Networking Equipment: Powering routers, switches, and modems.

Features

  • High Efficiency: Maximizes power conversion efficiency to minimize energy waste and heat generation.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Internal Oscillator: Simplifies circuit design by integrating the oscillator, reducing external component count.
  • Overcurrent Protection: Protects the device and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing thermal damage.
  • Enable/Disable Control: Provides a means to remotely turn the regulator on or off, saving power when not needed.

Benefits

  • Extended Battery Life: High efficiency translates to longer run times for battery-powered devices.
  • Reduced Heat Dissipation: Lower power loss means less heat generation, improving system reliability.
  • Simplified Design: Integrated features minimize the need for external components, reducing board space and cost.
  • Enhanced System Reliability: Protection features safeguard the device and the load from damage.
  • Flexible Operation: Adjustable output voltage allows for use in a variety of applications.

Additional Details

The NJM2369V-TE2 is designed for robust operation with a wide input voltage range. The switching frequency is optimized for efficiency and component size. This regulator typically features soft-start functionality to limit inrush current during startup. It's generally available in a small surface-mount package to facilitate easy integration into modern electronic designs. Refer to the manufacturer's datasheet for detailed specifications including input voltage range, output current capability, switching frequency, and thermal characteristics.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess