EN
  • EN
  • DE

NJG1551F-TE1

Part No NJG1551F-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082135-NJG1551F-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJG1551F-TE1 CAD Model

Description

The NJG1551F-TE1 is a GaAs SPDT (Single Pole Double Throw) switch manufactured by Nisshinbo Micro Devices Inc. (formerly New Japan Radio). It is specifically designed for high-frequency applications, often used in wireless communication systems, RF front-end modules, and various other RF signal routing applications. SPDT switches allow for the selective routing of a signal from a single input port to one of two output ports, providing flexibility in signal path management.

Applications

  • Wireless LAN (WLAN)
  • Bluetooth
  • Cellular Communication Systems (e.g., GSM, UMTS, LTE)
  • GPS Receivers
  • RF Front-End Modules
  • Test and Measurement Equipment

Features

  • High Isolation: Minimizes signal leakage between the switched paths.
  • Low Insertion Loss: Reduces signal attenuation when the switch is in the on state.
  • Fast Switching Speed: Allows for quick switching between different signal paths.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption.
  • Compact Package: Small size for easy integration into compact designs.
  • GaAs Technology: Provides excellent high-frequency performance and reliability.

Benefits

  • Improved Signal Integrity: High isolation and low insertion loss ensure minimal signal degradation.
  • Efficient Signal Routing: Fast switching speed enables rapid and precise signal control.
  • Reduced Power Consumption: Low voltage operation contributes to longer battery life in portable devices.
  • Compact Integration: Small package simplifies design and reduces board space requirements.
  • Enhanced Performance: GaAs technology enables superior performance at high frequencies.
  • Versatile Applications: Suitable for a wide range of wireless communication systems and RF applications.

The NJG1551F-TE1 typically features high isolation, often exceeding 25 dB, ensuring that signals are effectively blocked when the switch is in the off state. Its low insertion loss, typically below 0.5 dB, minimizes signal attenuation, preserving signal strength and quality. The switching speed is usually in the nanosecond range, allowing for rapid and efficient signal routing. The device operates on a low supply voltage, usually around 3V, which helps to reduce power consumption and simplify integration with other components.

The device is designed to operate over a wide frequency range, accommodating various wireless communication standards. The power handling capability of the switch is specified to ensure it can handle the RF power levels in the system without damage. Thermal performance is also a crucial consideration, and the switch is designed to dissipate heat effectively to maintain stable operation. Furthermore, impedance matching is essential for optimal signal transmission and minimal reflections, and the switch is typically designed for a 50-ohm impedance environment.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess