EN
  • EN
  • DE

R5550K001A-TR

Part No R5550K001A-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description INTELLIGENT POWER SWITCH IC / Power Switch/Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Nisshinbo Micro Devices Inc.
Series *
Package Tape & Reel
Base Product Number R5550
Standard Package 10,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350862-R5550K001A-TR
Ultra Librarian 3D Model Ultra Librarian R5550K001A-TR CAD Model

Description

The R5550K001A-TR is a voltage detector IC manufactured by Nisshinbo Micro Devices Inc. This IC is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It's commonly used in microcontroller-based systems and other electronic devices to ensure proper operation and prevent data corruption in the event of a power supply fluctuation or failure. The "TR" suffix usually indicates that the part is provided in tape and reel packaging for automated assembly.

Applications

  • Microcontroller Reset Circuits: Resets the microcontroller when the power supply voltage drops below a safe level.
  • Memory Protection: Prevents data corruption in memory devices during power failures.
  • System Monitoring: Monitors the power supply voltage of critical systems.
  • Battery-Powered Devices: Ensures proper operation and prevents deep discharge of batteries.
  • Automotive Electronics: Monitors the battery voltage in automotive systems.

Features

  • Precise Detection Voltage: Accurately detects when the voltage drops below the specified threshold.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in compact packages for space-constrained applications.
  • Hysteresis: Prevents oscillations during voltage fluctuations.
  • Open Drain Output: Provides flexibility in connecting to different circuits.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits

  • Reliable Reset Function: Ensures proper system reset in the event of a power supply failure.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: Saves space on the printed circuit board.
  • Improved System Stability: Prevents erratic behavior due to voltage fluctuations.
  • Easy to Use: Simple to integrate into existing circuits.

Additional Details

The R5550K001A-TR voltage detector IC typically has a detection voltage of 4.4V or 4.5V (this is just an example, it would vary depending on the actual part number). The supply voltage range is typically from 1.6V to 5.5V. The detection accuracy is typically ±1% or ±2%. The operating temperature range is typically from -40°C to +85°C or -40°C to +125°C. The output type is typically N-channel open drain. The package types commonly used are SOT-23, SC-82AB, or DFN. The reset timeout period is typically in the range of 100ms to 200ms. The supply current is very low, typically in the order of microamps (µA). This device is RoHS compliant.

You May Also Be Interested in

Infineon Technologies
8 330mA TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $23.2836
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess