EN
  • EN
  • DE

PK504BA

Part No PK504BA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 276913-PK504BA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PK504BA CAD Model

Description

The PK504BA is a P-Channel enhancement mode MOSFET from NIKO-SEM, designed for a variety of power management applications. This MOSFET offers efficient switching performance, making it suitable for use in portable devices, power supplies, and motor control circuits.

Applications:

  • Load Switching: Used in circuits to control power distribution to various loads.
  • DC-DC Converters: Implemented in voltage regulation modules for efficient power conversion.
  • Power Management in Portable Devices: Commonly found in laptops, tablets, and smartphones for battery management.
  • Motor Control: Can be utilized in low-power motor control applications.

Features:

  • P-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, improving system response time.
  • Low Gate Charge (Qg): Reduces gate drive power requirements.
  • Surface Mount Package: Facilitates automated assembly and compact design.

Benefits:

  • Improved Efficiency: Lower on-resistance contributes to higher overall circuit efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, leading to cooler operation and extended component lifespan.
  • Simplified Design: P-Channel configuration eases gate drive implementation.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Enhanced Thermal Performance: Efficient heat dissipation capabilities.

Additional Details:

The PK504BA typically features a maximum drain-source voltage (VDS) rating adequate for its intended applications. It has continuous drain current (ID) ratings that ensure it can handle moderate power levels. The device is usually available in a small surface-mount package, making it ideal for compact electronic designs. Careful attention should be paid to thermal management to ensure the device operates within its safe operating area. The gate threshold voltage (VGS(th)) specifies the voltage required to turn the MOSFET on.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess