EN
  • EN
  • DE

P70N02LDG

Part No P70N02LDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266661-P70N02LDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P70N02LDG CAD Model

Description

The P70N02LDG is an N-Channel enhancement mode MOSFET from NIKO-SEM. It is designed for high-efficiency power management applications, offering a low on-resistance and fast switching speed, making it suitable for various DC-DC converters and power control circuits.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Load switching
  • Motor control circuits
  • Power supplies

Features:

  • N-Channel enhancement mode
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic level gate drive
  • RoHS compliant

Benefits:

  • Improved efficiency in power conversion due to low RDS(on)
  • Reduced power loss and heat generation
  • Simplified gate drive requirements
  • Environmentally friendly due to RoHS compliance
  • Increased system reliability due to robust design

Additional Details:

The P70N02LDG boasts a low gate charge, which contributes to its fast switching speed. Its low on-resistance minimizes conduction losses, enhancing overall efficiency. This MOSFET is often used in synchronous rectification and other applications where minimizing power loss is critical. The device is typically available in a surface-mount package, enabling compact designs. The specific package is usually a DFN or similar, tailored for thermal efficiency and ease of assembly.

Key electrical characteristics include a drain-source voltage (VDS) rating typically around 20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) rating of around 70A depending on the specific application and heatsinking. The RDS(on) value is a crucial parameter and is usually specified at different gate voltages (e.g., VGS = 4.5V, VGS = 10V) to allow engineers to select the most appropriate device for their application.

Considerations for using the P70N02LDG include careful attention to thermal management to ensure the device operates within its safe operating area. Proper layout techniques are essential to minimize parasitic inductance and resistance, which can affect switching performance and efficiency. Additionally, the gate drive circuit should be designed to provide sufficient voltage and current to ensure fast and reliable switching.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1586 $57.8890
890+ $0.1302 $115.8780
1,375+ $0.1261 $173.3875
1,895+ $0.1221 $231.3795
2,450+ $0.1180 $289.1000
3,280+ $0.1058 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess