EN
  • EN
  • DE

P50N02LS

Part No P50N02LS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266201-P50N02LS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P50N02LS CAD Model

Description

The P50N02LS is an N-Channel enhancement mode MOSFET from NIKO-SEM. It is designed for high-efficiency power switching applications. This MOSFET offers low on-resistance and fast switching speed, making it suitable for various power management circuits.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Load Switching: Employed in power distribution and load management systems.
  • Motor Control: Found in motor drive circuits for controlling motor speed and torque.
  • Battery Management Systems (BMS): Utilized in battery charging and discharging circuits.
  • Power Inverters: Used in inverters for converting DC power to AC power.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, providing efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency operation.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Minimizes power losses, improving overall system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Robust Performance: Offers reliable performance in demanding power switching applications.
  • Compact Size: Available in compact packages for space-constrained designs.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The P50N02LS has a drain-source voltage (VDS) rating of 25V and a continuous drain current (ID) rating of up to 50A. The gate-source voltage (VGS) rating is typically ±20V. The MOSFET is available in surface-mount packages such as TO-252. Typical applications include synchronous rectification, high-side switching, and load management circuits. The gate charge (Qg) is an important parameter for determining switching losses. The thermal resistance is also a critical factor for heat dissipation. The device should be used within its specified ratings to ensure reliable operation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess