EN
  • EN
  • DE

P3203CMG

Part No P3203CMG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Description N-Channel Logic Level Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265973-P3203CMG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian P3203CMG CAD Model

Description

The P3203CMG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM, a company known for its power semiconductor devices. Like other NIKO-SEM MOSFETs, it is intended for switching and amplification purposes. The 'CMG' suffix likely represents a specific package type or feature set.

Applications

  • Power Management Systems: Managing power distribution and consumption in electronic devices.
  • Battery Chargers: Controlling the charging process in battery chargers.
  • DC-DC Converters: Step-up or step-down voltage conversion in power supplies.
  • LED Drivers: Providing controlled current to LEDs in lighting applications.
  • Renewable Energy Systems: Used in solar inverters and wind turbine converters.

Features

  • Optimized for Efficiency: Designed to minimize power losses.
  • Low Input Capacitance: Reduces gate drive requirements.
  • Fast Switching: Enables high-frequency operation.
  • Thermally Enhanced Package: Provides good heat dissipation.
  • Lead-Free: Complies with environmental standards.

Benefits

  • High Performance: Delivers efficient and reliable performance.
  • Reduced Energy Consumption: Minimizes power losses in switching applications.
  • Compact and Lightweight: Allows for smaller and lighter designs.
  • Environmentally Friendly: Reduces environmental impact.
  • Simplified Assembly: Easy to integrate into various circuit designs.

Additional Details

Key specifications for the P3203CMG would include drain-source voltage, drain current, gate-source voltage, on-resistance, and gate charge. It is likely a silicon-based MOSFET. The package type determines its thermal characteristics. Proper heat sinking might be needed to maintain reliability. MOSFETs operate by controlling current flow between the source and drain through a voltage applied to the gate. The device is surface mount and designed for automated assembly. When soldering, avoid excessive heat. Applications where power efficiency, compact size, and reliable performance are crucial requirements benefit from using devices like the P3203CMG.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1147 $50.4680
1,065+ $0.0942 $100.3230
1,645+ $0.0912 $150.0240
2,270+ $0.0883 $200.4410
2,935+ $0.0853 $250.3555
3,925+ $0.0765 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,200 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess