EN
  • EN
  • DE

P3055LL

Part No P3055LL
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265937-P3055LL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3055LL CAD Model

Description

The NIKO-SEM P3055LL is a P-Channel enhancement mode MOSFET designed for power switching applications. It is often used in high-side switching circuits and offers efficient and reliable performance.

Applications

  • Load switching: Efficiently switches power to diverse loads within electronic systems.
  • Power management circuits: Integral component in power supplies and DC-DC converters.
  • Battery management systems: Optimizes battery charging and discharging processes.
  • DC-DC converters: Serves as a high-performance switching element in voltage regulation circuits.

Features

  • P-Channel enhancement mode: Conducts current when the gate voltage is sufficiently negative relative to the source.
  • Low on-resistance (RDS(on)): Reduces power dissipation during switching operations, increasing overall efficiency.
  • High current capability: Designed to manage substantial current levels, suitable for demanding applications.
  • Fast switching speed: Facilitates efficient switching, minimizing switching losses.

Benefits

  • Enhanced power efficiency: Reduces both power loss and heat generation, leading to cooler operation and longer component life.
  • Increased system reliability: Provides consistent and dependable switching behavior, improving overall system stability.
  • Simplified circuit design: Easier to integrate into various circuit topologies, reducing design complexity.
  • Compact size: Available in a small form factor, conserving valuable board space.

The P3055LL also benefits from a low gate charge, which helps to minimize switching losses and improve overall efficiency. Key parameters include the maximum drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). This MOSFET is typically packaged in a standard surface-mount configuration like TO-252, making it easy to integrate into automated assembly processes.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess