EN
  • EN
  • DE

P2503NPG

Part No P2503NPG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265781-P2503NPG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2503NPG CAD Model

Description

The P2503NPG is a Power MOSFET manufactured by NIKO-SEM, designed for efficient power switching in a variety of applications. It's engineered to minimize on-state resistance (RDS(on)) and gate charge, which reduces power losses and improves overall system efficiency. This MOSFET is commonly used in DC-DC converters, power management circuits, and other applications requiring efficient and reliable power control.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion for various electronic devices.
  • Power Management: Found in power management systems for efficient power distribution.
  • Motor Control: Used in motor drives for efficient speed and torque control.
  • LED Lighting: Employed in LED driver circuits for efficient and stable lighting.
  • Battery Management Systems: Used in battery charging and discharging circuits.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Avalanche Ruggedness: Provides robust performance under transient conditions.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) and Qg contribute to higher power conversion efficiency.
  • Reduced Power Losses: Minimizes conduction and switching losses, lowering overall system power dissipation.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation, improving reliability.
  • Increased System Reliability: Robust design ensures stable and reliable operation under various conditions.
  • Compact Design: Allows for smaller and more efficient power supply designs.

Technical Specifications (Typical)

The following specifications are typical and may vary. Always refer to the official NIKO-SEM datasheet for the P2503NPG for accurate and up-to-date specifications.

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 15A
  • RDS(on) (VGS = 10V): 8 mΩ
  • Gate Charge (Qg): 12 nC
  • Operating Temperature: -55°C to +150°C
  • Package Type: PDFN3.3x3.3

Important Note: Please refer to the NIKO-SEM datasheet for the P2503NPG for the most accurate and detailed specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess