EN
  • EN
  • DE

P2003EV6

Part No P2003EV6
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265636-P2003EV6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2003EV6 CAD Model

Description

The P2003EV6 is a power MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. This device utilizes advanced trench MOSFET technology, resulting in low on-resistance and gate charge characteristics. These features contribute to reduced power losses and improved overall system efficiency. The P2003EV6 is well-suited for applications requiring efficient and reliable power management.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control circuits
  • Synchronous rectification

Features

  • Low drain-source on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • High avalanche energy rating
  • Trench MOSFET technology
  • RoHS compliant

Benefits

  • Improved energy efficiency
  • Reduced heat dissipation
  • Enhanced system reliability
  • Compact footprint
  • Simplified thermal management

Additional Details

The P2003EV6 typically comes in a surface mount package, such as PDFN5x6. Its low on-resistance minimizes conduction losses, enabling operation at higher currents without excessive heat. The fast switching speed reduces switching losses at higher frequencies, enhancing efficiency. The gate threshold voltage (VGS(th)) is designed for easy gate drive, simplifying design and implementation. The device's maximum drain-source voltage (VDS) and drain current (ID) ratings should be carefully considered for safe and reliable operation within the intended application. The compact package helps to achieve high power density in space-constrained environments.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess