EN
  • EN
  • DE

P2003BEA

Part No P2003BEA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265629-P2003BEA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2003BEA CAD Model

Description

The P2003BEA is a MOSFET from NIKO-SEM, utilized for power switching and control in diverse electronic circuits.

Applications:

  • Power Management Systems: Integral in managing power distribution within electronic devices.
  • Switching Regulators: Used in switching regulators to convert voltage levels efficiently.
  • Battery Protection Circuits: Employed in battery protection circuits to prevent overcharging and over-discharging.
  • Load Switches: Functions as a load switch to control power to various circuit sections.

Features:

  • Low Gate Charge: Reduces switching losses.
  • Fast Switching: Allows for quick and efficient switching operations.
  • Low Threshold Voltage: Easy to drive and control.
  • Enhanced Ruggedness: Provides high reliability in demanding conditions.

Benefits:

  • Efficient Power Conversion: Low gate charge and on-resistance lead to efficient power conversion.
  • Improved System Stability: Fast switching helps stabilize the overall system performance.
  • Simplified Circuit Design: Low threshold voltage simplifies the gate drive circuitry.
  • Increased System Reliability: Enhanced ruggedness makes the device more reliable.

Consult the official NIKO-SEM datasheet for specific details regarding voltage ratings, current capacity, and thermal characteristics of the P2003BEA MOSFET.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,890 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess