EN
  • EN
  • DE

P1403EVG

Part No P1403EVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265499-P1403EVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1403EVG CAD Model

Description

The P1403EVG is an N-Channel enhancement mode MOSFET manufactured by NIKO-SEM. This MOSFET is optimized for power switching and amplification tasks. It features a low on-resistance, which is crucial for minimizing power loss and improving energy efficiency in various applications.

Applications:

  • DC-DC Converters: Used for efficient voltage regulation and power conversion.
  • Load Switching: Suitable for controlling power to different loads in electronic circuits.
  • Power Management Systems: Integrated for efficient power distribution and control.
  • Motor Control Circuits: Employed for driving and managing small electric motors.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements and reduces circuit complexity.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • High Avalanche Energy: Provides protection against voltage transients and spikes.
  • RoHS Compliant: Complies with environmental standards for the reduction of hazardous substances.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes power loss, thereby enhancing overall efficiency.
  • Simplified Circuit Design: N-Channel configuration simplifies gate drive circuit design.
  • Reliable Performance: Designed for stable operation under various operating conditions.
  • Compact Design: Suitable for applications where space is limited.
  • Environmentally Friendly: RoHS compliance ensures a reduced environmental impact.

Additional Details:

The P1403EVG is typically available in a surface-mount package, which makes it suitable for automated assembly. Critical specifications like drain-source voltage, gate-source voltage, continuous drain current, and thermal resistance can be found in the NIKO-SEM datasheet and are essential for design considerations. It's essential to consider thermal management to prevent overheating and ensure reliable performance, especially when operating at higher power levels. This may require the use of heat sinks or other cooling solutions.

Designers should consult the official NIKO-SEM datasheet for comprehensive information, including absolute maximum ratings, electrical characteristics, application notes, and safety guidelines, to ensure proper and safe operation of the P1403EVG in the intended applications.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess