The P1303BVG is a P-Channel MOSFET from NIKO-SEM. It's designed for power management applications, providing efficient switching capabilities, and is likely a RoHS-compliant version of the P1303BV.
Applications
- Load switching
- Power management in portable devices
- Battery protection circuits
- DC-DC converters
- Power distribution
Features
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Logic level gate drive
- RoHS compliant
Benefits
- Improved power efficiency
- Reduced power loss and heat dissipation
- Extended battery life in portable applications
- Simplified gate drive circuitry
- Environmentally friendly
Technical Specifications
While specific electrical characteristics vary, typical specifications for P-Channel MOSFETs in this category include:
- Drain-Source Voltage (VDS): typically -20V to -30V
- Gate-Source Voltage (VGS): typically ±20V
- Continuous Drain Current (ID): typically several Amperes, depending on the package and operating temperature
- RDS(on) (at specific VGS and ID): Usually specified in milliohms (mΩ). Lower RDS(on) values contribute to better efficiency.
- Gate Charge (Qg): Indicates the amount of charge needed to switch the MOSFET. Lower gate charge allows for faster switching.
Consult the NIKO-SEM datasheet for the complete and accurate electrical characteristics of the P1303BVG. The P1303BVG is typically available in a surface-mount package.