EN
  • EN
  • DE

P0603BDG

Part No P0603BDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265246-P0603BDG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0603BDG CAD Model

Description

The P0603BDG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by NIKO-SEM. Generally intended for use in power switching and management circuits where efficient power control is needed. The MOSFET characteristics, such as high input impedance and low on-resistance, are critical for performance in various electronic applications.

Applications

  • DC-DC Converters: Enables the conversion of DC voltage levels efficiently.
  • Power Management Systems: Found in systems dedicated to power distribution and regulation.
  • Motor Control: Utilized in controlling the speed and direction of DC motors.
  • Load Switching: Enables load switching in a range of electronic systems.

Features

  • Low On-State Resistance (RDS(on)): This feature minimizes power loss during conduction for improved efficiency.
  • Fast Switching Speed: The component allows for quick switching between on and off states.
  • Low Gate Charge (Qg): Reduces the power needed to drive the MOSFET.
  • High Avalanche Energy: Offers protection against voltage spikes.
  • Lead-Free Package: Meets environmental standards and is RoHS compliant.

Benefits

  • Enhanced Efficiency: Lower RDS(on) reduces power dissipation, leading to increased efficiency in power conversion tasks.
  • Superior Thermal Performance: Reduced power loss lowers operating temperatures, thus enhancing long-term reliability.
  • Faster Switching: High switching speed is suitable for higher frequency operations, which can reduce size of passive components.
  • Greater Reliability: The robust design handles transient voltage conditions due to its high avalanche energy capability.
  • Environmentally Responsible: The lead-free package design contributes to environmental sustainability.

Additional Details

Important electrical characteristics of the P0603BDG include its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Its RDS(on) rating is important when considering power loss and overall efficiency. Specifics regarding electrical properties, thermal resistance, and package details are typically available in the manufacturer's datasheet.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2580 $62.9000
115+ $1.0323 $118.7145
175+ $1.0000 $175.0000
240+ $0.9678 $232.2720
310+ $0.9356 $290.0360
415+ $0.8388 $348.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,620 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess