EN
  • EN
  • DE

P0425AI

Part No P0425AI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265207-P0425AI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0425AI CAD Model

Description

The P0425AI is likely a MOSFET manufactured by NIKO-SEM, a company specializing in power semiconductor products. MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) are semiconductor devices commonly used for switching and amplifying electronic signals, particularly in power electronics applications.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies for efficient voltage regulation and conversion.
  • Motor Drives: Employed in motor control circuits to regulate the speed and torque of electric motors.
  • Inverters: Integrated into inverters that convert DC power to AC power for applications such as solar power systems and uninterruptible power supplies (UPS).
  • Lighting Control: Used in LED lighting systems for dimming and on/off control.
  • Battery Chargers: Incorporated into battery charging circuits to regulate the charging current and voltage.

Features:

  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Low Gate Charge (Qg): Reduces the energy required to switch the MOSFET, improving efficiency.
  • High Avalanche Capability: Provides robustness against transient voltage spikes.
  • Logic Level Compatibility: Can be driven directly by logic-level signals.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to efficient power conversion.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Circuit Design: Logic level compatibility reduces the need for external driver circuits.
  • Improved System Robustness: High avalanche capability protects the MOSFET from voltage transients.
  • Compact System Size: Surface mount package enables smaller and more compact designs.

Additional Details:

The specific details of the P0425AI, such as voltage and current ratings, RDS(on) values, and package type, can be found in the datasheet. Typically, datasheets specify parameters such as Drain-Source Voltage (Vds), Gate-Source Voltage (Vgs), Continuous Drain Current (Id), and power dissipation. The package is likely a surface mount type, such as a SOP or similar. It's crucial to consult the official NIKO-SEM datasheet to ensure appropriate use of the MOSFET in a specific application.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,273 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess