EN
  • EN
  • DE

P0320AL

Part No P0320AL
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265161-P0320AL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0320AL CAD Model

Description

The P0320AL is a Power MOSFET manufactured by NIKO-SEM, designed for efficient power switching in a variety of electronic applications. This MOSFET is engineered to minimize power losses and provide reliable performance, enhancing the overall efficiency of the systems in which it is used.

Applications

  • DC-DC Converters: Plays a crucial role in converting DC voltage levels efficiently.
  • Power Management Systems: Used in systems to manage power distribution and consumption effectively.
  • LED Lighting: Efficiently drives LEDs in lighting applications.
  • Motor Drives: Provides efficient control for motor applications.
  • Battery Chargers: Used in battery chargers for efficient charging and discharging.

Features

  • Low RDS(on): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Allows for rapid switching, reducing switching losses.
  • High Avalanche Energy: Robust design allows for high energy pulse handling.
  • Gate Charge Optimized: Low gate charge simplifies gate drive requirements.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • High Energy Efficiency: Reduces power consumption and heat generation.
  • Improved System Reliability: Provides stable performance in demanding conditions.
  • Simplified Circuit Design: Easier integration into existing and new designs.
  • Reduced System Cost: Optimizes performance and cost balance.
  • Environmentally Compliant: Aligns with environmental regulations.

Additional Details

The P0320AL is typically available in a surface-mount package, making it suitable for compact designs. Key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), and drain current (ID) ratings, which are critical for proper application. The operating temperature range is also an important factor for performance and longevity. Additionally, the thermal resistance characteristics are essential for effective heat dissipation management.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess