EN
  • EN
  • DE

C30T10Q-11A

Part No C30T10Q-11A
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description Schottky Barrier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1158419-C30T10Q-11A
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C30T10Q-11A CAD Model

Description

The C30T10Q-11A is a Schottky Barrier Rectifier manufactured by Nihon Inter Electronics Corporation (NEC). It's designed for high-efficiency rectification in various power electronic applications. Schottky diodes are known for their low forward voltage drop and fast switching speed, making them ideal for applications where efficiency and speed are critical.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for improved efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and conversion.
  • Reverse Polarity Protection: Utilized to protect circuits from reverse polarity connections.
  • Free-Wheeling Diodes: Used in inductive load circuits to protect switching devices from voltage spikes.
  • Solar Power Systems: Applied in solar panel systems for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • High Operating Temperature: Operates reliably at elevated temperatures.
  • Compact Package: Designed for space-constrained applications.

Benefits

  • Improved Efficiency: Reduces power losses and increases overall system efficiency.
  • Faster Switching: Enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: Provides stable and consistent performance under various operating conditions.
  • Protection Against Voltage Spikes: Protects sensitive components from damage caused by voltage spikes.
  • Simplified Circuit Design: Simplifies rectifier design and reduces component count.

Additional Details

The C30T10Q-11A features a maximum repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) rating of 30A. It is typically packaged in a TO-220 or similar package for easy mounting and heat dissipation. Being an END-OF-LIFE component, finding a direct replacement may be necessary if sourcing new components is essential. It's important to consider alternative Schottky diodes with similar specifications.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess