EN
  • EN
  • DE

RECW20D-50-201-1

Part No RECW20D-50-201-1
Manufacturer Nidec Copal Electronics
Catalog Encoders
Description ROTARY ENCODER OPTICAL 50PPR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders - Industrial
Mfr Nidec Components Corporation
Series RE
Package Tray
Product Status Active
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 50
Voltage - Supply 5V
Actuator Type Shaft
Detent Yes
Built in Switch No
Mounting Type Panel Mount
Orientation User Selectable
Termination Style Wire Leads
Rotational Life (Cycles Min) -
Base Product Number RECW20D
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1376125-RECW20D-50-201-1
Ultra Librarian 3D Model Ultra Librarian RECW20D-50-201-1 CAD Model

Description

The RECW20D-50-201-1 is an industrial encoder from Nidec Components Corporation.

  • Series: RE
  • Package: Tray
  • Voltage Supply: 5V
  • Output Type: Quadrature (Incremental)
  • Orientation: User Selectable
  • Actuator Type: Shaft
  • Termination Style: Wire Leads
  • Built-in Switch: No
  • Encoder Type: Optical
  • Pulses per Revolution: 50
  • Detent Feature: Yes
  • Rotational Life: -

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294
SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess