EN
  • EN
  • DE

RL80J561MDN1

Part No RL80J561MDN1
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 560UF 20% 6.3V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000551-RL80J561MDN1
Manufacturer Nichicon
Category Capacitors Aluminum - Polymer Capacitors
Type Polymer
Series FPCAP, RL8
Package Bulk
Applications General Purpose
Size / Dimension 0.315" Dia (8.00mm)
Capacitance 560 µF
Tolerance ±20%
Ultra Librarian 3D Model Ultra Librarian RL80J561MDN1 CAD Model

Description

The RL80J561MDN1 is an aluminum electrolytic capacitor from Nichicon. It belongs to the RL series, which is known for its long life and high reliability, making it suitable for a variety of industrial and consumer electronics applications. These capacitors are designed to provide stable performance over an extended period, even in demanding operating conditions.

Applications

  • Power supplies: Smoothing and filtering in AC-DC and DC-DC power supplies.
  • Inverters: DC link capacitors in solar inverters and motor drives.
  • LED lighting: Power factor correction and filtering in LED drivers.
  • Audio equipment: Coupling and decoupling in audio amplifiers and receivers.
  • Industrial control systems: Filtering and energy storage in PLCs and other industrial equipment.

Features

  • Long life: Designed for extended operation, often exceeding 10,000 hours.
  • High reliability: Stable performance over a wide range of operating conditions.
  • High ripple current capability: Handles significant AC currents without degradation.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Increased equipment lifespan: Reduces the need for frequent replacements.
  • Improved system stability: Ensures consistent performance over time.
  • Enhanced power supply performance: Minimizes ripple and noise in power supplies.
  • Reduced maintenance costs: Lowers the total cost of ownership.
  • Environmentally friendly: Complies with regulations for hazardous substances.

Additional Details

The RL80J561MDN1 typically features a capacitance of 560uF and a voltage rating of 63V (80J indicates 63V). Aluminum electrolytic capacitors use an electrolyte to achieve high capacitance values. The RL series is designed with a robust electrolyte formulation that provides long life and high reliability. The capacitor's ability to handle ripple current is crucial in power supply applications, where it is subjected to significant AC currents. The ripple current rating indicates the maximum AC current the capacitor can handle without overheating or degrading its performance. The operating temperature range is typically specified as -40°C to +105°C, enabling the capacitor to function reliably in a wide range of industrial and consumer environments. The ESR (Equivalent Series Resistance) of the capacitor is an important parameter that affects its performance. A lower ESR results in lower power losses and better filtering characteristics. The capacitor is typically leaded and designed for through-hole mounting on a printed circuit board (PCB). Specific dimensions and tolerances can be found in the manufacturer's datasheet.

You May Also Be Interested in

Rubycon
CAP ALUM POLY 220UF 20% 2.5V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUMHYB 120UF 20% 50V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM HYBRID 56UF 20% 63V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 220UF 20% 25V TH
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 25V TH
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us
Panasonic
CAP ALUM 15000UF 20% 6.3V RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess