EN
  • EN
  • DE

F951V106MGCBAA

Part No F951V106MGCBAA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261997-F951V106MGCBAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F951V106MGCBAA CAD Model

Description

Product Overview

The F951V106MGCBAA is an advanced tantalum capacitor that combines high capacitance values with efficient power regulation capabilities. This product is engineered for high-end applications requiring precise performance.

Features and Benefits

  • Capacitance: 10 μF
  • Voltage Rating: 35V
  • Low-profile design for minimal footprint
  • High capacitance stability over operational life
  • Excellent ripple current handling

Applications

  • Mobile Devices
  • Portable Instruments
  • Smart Grid Devices
  • Aerospace Electronics
  • High-Frequency Applications

Additional Information

Its low-profile design significantly reduces the required PCB space, making it ideal for compact and dense circuitry.

You May Also Be Interested in

Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess