EN
  • EN
  • DE

F951A227MGC

Part No F951A227MGC
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261974-F951A227MGC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F951A227MGC CAD Model

Description

The F951A227MGC capacitor is noted for its extended operational lifespan and excellent energy efficiency, making it essential for energy-critical applications.

Features and Benefits

  • Extended Lifespan: Designed for long-term use without performance degradation.
  • Energy Efficiency: Minimizes power loss, enhancing overall system efficiency.
  • Wide Compatibility: Suitable for a diverse range of electronic systems.

Applications

  • Renewable Energy Systems
  • High-Frequency Converters
  • Portable Electronics

This reliable capacitor is ideal for projects prioritizing energy efficiency and longevity.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess