EN
  • EN
  • DE

F950G226MPAAQ2

Part No F950G226MPAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description 22μF Conformal Coated Tantalum Capacitors 4V 0805 (2012 Metric) 1.1 Ohm 0.087" L x 0.049" W (2.20mm x 1.25mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Series F95 Frameless?
Packaging Reel(TR)
Capacitance 22μF
Tolerance ±20%
Voltage - Rated 4V
ESR (Equivalent Series Resistance) 1.1 Ohm
Type Conformal Coated
Operating Temperature Range -55°C ~ 125°C
Mounting Style SMD/SMT
Package 0805 (2012 Metric)
Size / Dimension 0.087" L x 0.049" W (2.20mm x 1.25mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code P
Features General Purpose
Win Source Part Number 131372-F950G226MPAAQ2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F950G226MPAAQ2 CAD Model

Description

Overview of F950G226MPAAQ2

The F950G226MPAAQ2 capacitor is engineered for applications that require high capacitance values and compact size. It provides efficient energy storage and filtering capabilities, ideal for both consumer electronics and automotive industries.

Applications

  • Consumer electronic power supplies
  • Automotive electronic ECU systems
  • Energy-efficient home appliances
  • Battery management systems

Features and Benefits

  • High capacitance density in a compact form factor
  • Superior ripple current capability
  • Long operational lifetime with ensured performance stability
  • Environmentally friendly manufacturing conforming to global standards

Designed with precision and application flexibility in mind, the F950G226MPAAQ2 capacitor meets modern standards for a wide array of electronic devices.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Vishay
CAP TANT 47UF 10% 60V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess