EN
  • EN
  • DE

F931V225KBABMA

Part No F931V225KBABMA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261935-F931V225KBABMA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F931V225KBABMA CAD Model

Description

Description:

The F931V225KBABMA tantalum capacitor offers robust performance and superior reliability. Though it lacks a specified manufacturer, this component is suitable for integration into a broad range of electronic projects.

Features and Benefits:

  • Stable Performance: Maintains capacitance over wide temperature ranges.
  • Compact Footprint: Easily fits within limited space constraints on PCBs.
  • Reliable Operation: Designed for consistent operation over an extended lifespan.

Applications and Projects:

  • Telecommunications Equipment
  • Power Management Systems
  • Automotive Electronic Systems
  • Embedded Systems

Additional Details: Ideally suited for high-performance applications requiring dependable capacitance and stability.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess