Products specifications

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261924-F931D685MCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F931D685MCC CAD Model

Description

F931D685MCC Solid Tantalum Capacitor

The F931D685MCC is designed for applications requiring high capacitance and performance. It is perfect for applications where both excellent energy efficiency and compact size are crucial.

  • Applications:
    • Automotive electronics
    • Networking equipment
    • Medical devices
  • Features & Benefits:
    • 6.8μF capacitance enhances performance
    • Space-saving design
    • Stable performance over temperature fluctuations
  • Additional Details:
    • Temperature range: -55°C to +125°C
    • Voltage rating: 35V

You May Also Be Interested in

Vishay
CAP TANT 1.5UF 10% 20V AXIAL
Need more? Email Us
ECAD model for 150D155X9020A2BE3
Vishay
CAP TANT 47UF 10% 10V 2917
Need more? Email Us
ECAD model for 593D476X9010D2TE3
AVX Corp/Kyocera Corp
CAP TANT 3.3UF 10% 25V 1411
Need more? Email Us
ECAD model for F971E335KBA
Kemet
CAP TANT 8.2UF 10% 20V AXIAL
Need more? Email Us
ECAD model for T110B825K020AS
Kemet
CAP TANT 3.3UF 35V 10% 2413 / Cap Tant Solid 3.3uF 35V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.8 Ohm 125°C Automotive T/R
Lowest to $0.7477
ECAD model for T494C335K035AT
Kemet
CAP TANT 2.7UF 10% 100V AXIAL
Need more? Email Us
ECAD model for T110B275K100AS
Vishay
CAP TANT 220UF 10% 50V AXIAL
Need more? Email Us
ECAD model for 134D227X9050F6
Kemet
CAP TANT 22UF 6.3V 10% 1411 / Cap Tant Solid 22uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R
Lowest to $0.2496
ECAD model for T491B226K006AT
Vishay
CAP TANT 220UF 10% 100V AXIAL
Need more? Email Us
ECAD model for 134D227X9100K6

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention