Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261882-F930E227MA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F930E227MA CAD Model

Description

Description

The F930E227MA is a versatile electronic component renowned for its impressive capacitance and reliability. Its robust design ensures consistent performance across a variety of applications, making it a crucial element in modern electronics.

Features and Benefits

  • High capacitance for stable power supply
  • Low ESR for efficient energy use
  • Long operational life
  • Compact footprint

Applications

  • Power management circuits
  • Signal filtering systems
  • Mobile devices
  • Industrial control units

Incorporating the F930E227MA can significantly enhance the performance and reliability of your electronic designs.

You May Also Be Interested in

Vishay
293D226X96R3B8T
Need more? Email Us
ECAD model for 293D226X96R3B8T
Abracon LLC
CAP TANT 10UF 20% 10V 1206
Need more? Email Us
ECAD model for ATCC-211A-010-106M-T
Vishay
CAP TANT 4.7UF 10% 25V 2312
Need more? Email Us
ECAD model for 593D475X9025C2TE3
Vishay
CAP TANT 15UF 10% 20V AXIAL
Need more? Email Us
ECAD model for 173D156X9020XWE3
Vishay
CAP TANT 100UF 20% 6.3V 2812
Lowest to $1.0088
ECAD model for 595D107X06R3C2T
AVX Corp/Kyocera Corp
CAP TANT 1UF 20% 35V 1411
Need more? Email Us
ECAD model for F971V105MBA
Vishay
CAP TANT 0.47UF 10% 50V 2312
Need more? Email Us
ECAD model for 293D474X9050C2TE3
Vishay
CAP TANT 33UF 20% 16V 2312
Need more? Email Us
ECAD model for 593D336X0016C2TE3
Vishay
CAP TANT 10UF 10% 35V 2910
Need more? Email Us
ECAD model for 195D106X9035Z2T

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention