The NSSW100CT is a high-power white LED manufactured by Nichia Corporation. It is designed for applications requiring high brightness and efficiency, and is commonly used in various lighting products.
Applications:
- General lighting
- Street lighting
- Automotive lighting (headlights, daytime running lights)
- Indoor lighting (residential, commercial)
- Portable lighting (flashlights, headlamps)
- Backlighting for displays
Features:
- High luminous flux
- High efficacy (lumens per watt)
- Long lifespan
- Low thermal resistance
- Compact size
- Wide viewing angle
- RoHS compliant
Benefits:
- Energy efficient lighting solution
- Reduced maintenance costs due to long lifespan
- Improved visibility and safety in various applications
- Environmentally friendly due to low power consumption and lack of hazardous materials
- Versatile for use in a wide range of applications
Technical Specifications:
While specific technical specifications may vary depending on the exact production batch and Nichia's product updates, typical values include:
- Color Temperature: Cool White (typically 5000K - 7000K)
- Luminous Flux: High, varies with drive current (consult datasheet for specific values)
- Forward Voltage: Typically around 3.2V
- Forward Current: Varies, consult datasheet for maximum ratings
- Viewing Angle: Wide, typically around 120 degrees
- Package: Surface Mount Device (SMD)
Designers should always consult the official Nichia NSSW100CT datasheet for the most accurate and up-to-date specifications before implementing this LED in their applications. The datasheet provides critical information regarding electrical characteristics, thermal management, and optical performance.