The NSCW310T(A0R) is a white LED manufactured by Nichia Corporation. Nichia is renowned for producing high-quality, high-performance LEDs. This LED is likely used in various illumination applications requiring a white light source.
Applications
- General lighting
- Backlighting for LCD displays
- Automotive lighting (e.g., interior lighting)
- Portable lighting (e.g., flashlights)
- Signage
Features
- High brightness
- Long lifespan
- Compact package size
- Low power consumption
- Wide viewing angle
- High color rendering index (CRI) – dependent on the specific bin.
Benefits
- Energy efficiency
- Reduced maintenance costs
- Improved visibility
- Design flexibility
- Environmentally friendly
Technical Specifications (Typical)
- Color: White
- Forward Voltage: Typically around 3.0-3.5V (check datasheet)
- Forward Current: Typically around 20mA (check datasheet)
- Luminous Intensity: Values vary significantly based on binning; consult the datasheet.
- Viewing Angle: Typically around 120 degrees
- Package: Likely a surface-mount package (SMD)
The Nichia NSCW310T(A0R) LED provides a reliable and efficient white light source. The specific characteristics of the LED (e.g., brightness, color temperature, CRI) are determined by its binning, so it's crucial to refer to the Nichia datasheet for precise specifications and application recommendations. Proper thermal management is essential to ensure long lifespan and optimal performance of the LED.