EN
  • EN
  • DE

NTP337M6.3TRD(40)F

Part No NTP337M6.3TRD(40)F
Manufacturer NIC-Components Corp.
Catalog Tantalum Capacitors
Description Cap Tant Solid 330uF 6.3V D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 µF
Case / Package Molded
Depth 4.3 mm
Dissipation Factor 10 %
ESR (Equivalent Series Resistance) 40 mΩ
Height 2.8 mm
Length 7.3 mm
Max Operating Temperature 105 °C
Min Operating Temperature -55 °C
Packaging Tape & Reel
Polarity Polar
Radiation Hardening No
RoHS Compliant
Tolerance 20 %
Win Source Part Number 1199550-NTP337M6.3TRD(40)F
Categories Tantalum Capacitors
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTP337M6.3TRD(40)F CAD Model

Description

The NTP337M6.3TRD(40)F is an aluminum electrolytic capacitor manufactured by NIC Components Corp. This capacitor is designed for general-purpose applications in electronic circuits, providing filtering and energy storage capabilities. The specifications indicate a capacitance of 330µF, a voltage rating of 6.3V, and it's tape and reel packaged (TRD) for automated assembly. The (40) likely refers to packaging or a specific manufacturing batch.

Applications

  • Power Supply Filtering
  • Bypass Capacitors
  • Decoupling Capacitors
  • Audio Circuits
  • Timing Circuits

Features

  • Capacitance: 330µF
  • Voltage Rating: 6.3V DC
  • Aluminum Electrolytic Construction
  • Radial Lead Configuration
  • Tape and Reel Packaging (TRD)
  • Operating Temperature Range: Typically -40°C to +85°C

Benefits

  • Effective Filtering: Reduces noise and ripple in power supplies and other circuits.
  • Energy Storage: Provides localized energy storage for transient current demands.
  • Compact Size: Offers high capacitance in a relatively small package.
  • Reliable Performance: Aluminum electrolytic capacitors are known for their stable performance over time.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly processes.

Technical Specifications

The NTP337M6.3TRD(40)F capacitor features a radial lead configuration for through-hole mounting. The equivalent series resistance (ESR) is a crucial parameter that affects the capacitor's performance in high-frequency applications. The ripple current rating indicates the maximum AC current that the capacitor can handle without overheating. The typical lifetime of the capacitor is specified at a particular temperature and ripple current. The capacitor is designed to meet industry standards for safety and performance. It's constructed using an aluminum electrolytic material, which offers a good balance of cost, size, and performance for general-purpose applications. The specific dimensions and lead spacing can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4615 $58.4600
100+ $1.1991 $119.9100
150+ $1.1617 $174.2550
210+ $1.1243 $236.1030
270+ $1.0868 $293.4360
360+ $0.9744 $350.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess