EN
  • EN
  • DE

NTC-T686K10TRCF

Part No NTC-T686K10TRCF
Manufacturer NIC-Components Corp.
Catalog Tantalum Capacitors
Description Cap Tant Solid 68uF 4V C CASE 10% (6 X 3.2 X 2.5mm) SMD 6032-28 1.6 Ohm 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 68 µF
Mounting SMD (SMT)
Case / Package Molded
Depth 3.2 mm
ESR (Equivalent Series Resistance) 1.2 Ω
Height 2.6 mm
Lead Free Yes
Length 6 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8532210050, 8532210050
Tolerance 10 %
Voltage Rating 10 V
Win Source Part Number 1082875-NTC-T686K10TRCF
Categories Tantalum Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTC-T686K10TRCF CAD Model

Description

The NIC Components Corp. NTC-T686K10TRCF is a leaded disc thermistor designed for temperature sensing, control, and compensation applications. This robust thermistor offers reliable performance and is suitable for a variety of industrial and consumer electronics applications where accurate temperature measurement is crucial.

Applications:

  • Temperature sensing in power supplies
  • Temperature compensation in battery chargers
  • Over-temperature protection in electronic devices
  • Temperature control in HVAC systems
  • Temperature monitoring in industrial equipment

Features:

  • High accuracy temperature sensing
  • Fast thermal response
  • Excellent long-term stability
  • Epoxy coating for environmental protection
  • RoHS compliant
  • Leaded disc configuration for easy mounting

Benefits:

  • Precise and reliable temperature measurement
  • Improved performance and lifespan of electronic devices
  • Enhanced safety through over-temperature protection
  • Simplified integration into electronic circuits
  • Compliance with environmental regulations

Additional Details:

The NTC-T686K10TRCF has a resistance of 10 kΩ at 25°C with a tolerance of ±10%. The B value is approximately 3950K. The epoxy coating provides electrical insulation and protects the thermistor from moisture and other environmental factors. The leaded disc configuration allows for easy mounting on PCBs or other surfaces. Typical applications include temperature sensing in power supplies and temperature compensation in battery chargers. Datasheets providing detailed specifications and performance characteristics are available from NIC Components Corp.

You May Also Be Interested in

Vishay
135D826X0125K6
Need more? Email Us
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess